EN
  • EN
  • DE

TZA3023T

Part No TZA3023T
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Specialty Telecom Circuit PDSO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 8
RoHS Compliant
Win Source Part Number 1101727-TZA3023T
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TZA3023T CAD Model

Description

Product Overview: TZA3023T from NXP

The TZA3023T is a high-performance integrated circuit (IC) from NXP Semiconductors, renowned for its robust design and efficient operation. This product is specifically designed to cater to the needs of advanced communication systems, providing a reliable solution for signal processing applications.

Key Features

  • High Frequency Range: The TZA3023T operates at a broad frequency range, making it suitable for various high-speed data transmission and wireless communication protocols.
  • Low Noise Figure: With its low noise figure, this IC ensures minimal signal distortion, which is critical for maintaining the integrity of the transmitted data.
  • High Linearity: The linearity of this device is a testament to its ability to handle a wide range of input signal levels without compromising the output quality.
  • Power Efficiency: Designed with power efficiency in mind, the TZA3023T helps reduce overall system power consumption, which is essential for battery-operated devices.
  • Compact Size: The small form factor of the IC makes it an excellent choice for space-constrained applications, without sacrificing performance.

Applications

The versatility of the TZA3023T allows it to be used in a variety of applications, including:

  • Wireless infrastructure
  • Broadband communication systems
  • High-speed data links
  • Microwave point-to-point systems
  • RF front-end modules

Technical Specifications

Some of the technical specifications of the TZA3023T include:

  • Supply Voltage: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Surface-mount technology (SMT) compatible

The TZA3023T from NXP is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its advanced features and versatile application range, this product is an excellent choice for designers and engineers looking to enhance the performance of their communication systems.

You May Also Be Interested in

Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess