EN
  • EN
  • DE

GSGP3U

Part No GSGP3U
Manufacturer GOOD-ARK Electronics
Catalog OEM Parts (F - I)
Description Rectifier Diode Switching 200V 1A 35ns 2-Pin SOD-323F T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541100080, 8541100080
Win Source Part Number 1092719-GSGP3U
Categories OEM Parts(F-I)
Manufacturer GOOD-ARK Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GSGP3U CAD Model

Description

The GSGP3U is a rectifier diode manufactured by GOOD-ARK Electronics. It is designed for various general-purpose rectification applications, efficiently converting alternating current (AC) to direct current (DC).

Applications

  • Power Adapters: Used in AC-DC power adapters for electronic devices.
  • Battery Chargers: Rectifies AC voltage to charge batteries in various applications.
  • LED Lighting: Supplies DC power to LED lighting circuits.
  • Voltage Regulation Circuits: Provides rectified DC voltage for voltage regulators.
  • General Purpose Rectification: Used in numerous electronic circuits requiring AC-DC conversion.

Features

  • High Surge Current Capability: Withstands high surge currents caused by inductive loads or power line transients.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • High Reliability: Offers stable performance over a wide range of operating conditions.
  • Compact Package: Space-saving design for high-density circuit boards.

Benefits

  • Efficient Power Conversion: Low forward voltage drop ensures minimal power loss during rectification.
  • Enhanced Circuit Performance: Fast switching speed allows for use in high-frequency applications.
  • Reliable Operation: High surge current capability provides protection against voltage spikes.
  • Compact Design: Small package size enables integration in space-constrained applications.
  • Cost-Effective Solution: Offers a balance of performance and value for general purpose rectification needs.

Specifications

While specific specifications may vary, typical parameters for the GSGP3U rectifier diode include:

  • Peak Reverse Voltage: Usually in the range of 50V to 1000V, depending on the specific model.
  • Forward Current: Typically 1A to 3A.
  • Forward Voltage Drop: Typically around 1.0V to 1.2V at rated current.
  • Reverse Recovery Time: For fast recovery diodes, this is usually less than 500 ns.
  • Package Type: DO-214AC (SMA) or similar surface mount package.

For precise specifications, refer to the manufacturer's datasheet.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Dell
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess