EN
  • EN
  • DE

57125-000

Part No 57125-000
Manufacturer Littelfuse Inc.
Catalog Sensors, Transducers -Magnets Sensor -Matched Magnets
Description MAGNET 1.125\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Use With/Related Products 59125
Housing Material Plastic
Material - Magnet Alnico 5 (AlNiCo)
Case / Package Flange Mount
Size 1.125" L x 0.259" W x 0.750" H (28.6mm x 6.40mm x 19.0mm)
Temperature Range - Operating 105°C (TA)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1600713-57125-000
Ultra Librarian 3D Model Ultra Librarian 57125-000 CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
MAGNET 0.700"L X 0.130"W PLASTIC
Need more? Email Us
Littelfuse Inc.
MAGNET 0.219\
Need more? Email Us
Littelfuse Inc.
MAGNET 1.125"L X 0.259"W PLASTIC
Lowest to $3.7910
Littelfuse Inc.
MAGNET 0.245\
Need more? Email Us
M04
Standex-Meder Electronics
MAGNET 0.910\
Need more? Email Us
Omron
MAGNET 1.968\
Need more? Email Us
Littelfuse Inc.
MAGNET 1.125"L X 0.259"W PLASTIC
Lowest to $4.9256
M13
Standex-Meder Electronics
MAGNET 0.906\
Need more? Email Us
Standex-Meder Electronics
MAGNET 1.122\
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess