EN
  • EN
  • DE
Part No M04
Manufacturer Standex-Meder Electronics
Catalog Sensors, Transducers -Magnets Sensor -Matched Magnets
Description MAGNET 0.910\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Use With/Related Products MK04
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Material - Magnet Alnico 5 (AlNiCo)
Case / Package Flange Mount
Size 0.910" L x 0.550" W x 0.230" H (23.0mm x 13.9mm x 5.90mm)
Temperature Range - Operating 70°C (TA)
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1601029-M04
Ultra Librarian 3D Model Ultra Librarian M04 CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
MAGNET 1.125"L X 0.259"W PLASTIC
Need more? Email Us
Littelfuse Inc.
MAGNET 0.219\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.245\
Need more? Email Us
Littelfuse Inc.
MAGNET 1.125\
Need more? Email Us
Standex-Meder Electronics
MAGNET 0.315\
Need more? Email Us
Littelfuse Inc.
MAGNET 1.125"L X 0.259"W PLASTIC
Lowest to $3.7910
Littelfuse Inc.
MAGNET 0.700"L X 0.130"W PLASTIC
Need more? Email Us
Standex-Meder Electronics
MAGNET 1.122\
Need more? Email Us
Omron
MAGNET 1.968\
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess