EN
  • EN
  • DE

M11/M5

Part No M11/M5
Manufacturer Standex-Meder Electronics
Catalog Sensors, Transducers -Magnets Sensor -Matched Magnets
Description MAGNET 0.980\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Use With/Related Products MK11
Housing Material Stainless Steel
Material - Magnet Alnico (AlNiCo)
Case / Package Cylinder, Threaded
Size 0.980" Dia x 0.20" L (25.0mm x 5.00mm)
Temperature Range - Operating 70°C (TA)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1601025-M11/M5
Ultra Librarian 3D Model Ultra Librarian M11/M5 CAD Model

Description

N

You May Also Be Interested in

Standex-Meder Electronics
MAGNET 1.122\
Need more? Email Us
Littelfuse Inc.
MAGNET 1.125"L X 0.259"W PLASTIC
Lowest to $4.9256
Standex-Meder Electronics
MAGNET 1.122\
Need more? Email Us
Omron
MAGNET 1.968\
Need more? Email Us
Littelfuse Inc.
MAGNET 1.125\
Need more? Email Us
M13
Standex-Meder Electronics
MAGNET 0.906\
Need more? Email Us
Standex-Meder Electronics
MAGNET 0.315\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.201\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.219\
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess