EN
  • EN
  • DE

TEA5760UKN1S14

Part No TEA5760UKN1S14
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982206-TEA5760UKN1S14
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA5760UKN1S14 CAD Model

Description

The TEA5760UKN1S14 is a sophisticated FM stereo radio module from NXP Semiconductors, designed to offer high-quality audio reception and performance in a compact form factor. This module is a part of NXP's commitment to providing innovative solutions for embedded audio and radio applications.

Key Features:

  • Integrated FM Stereo Tuner: The TEA5760UKN1S14 features a fully integrated FM stereo tuner, which simplifies the design process for engineers and allows for easy implementation in portable devices.
  • Low Power Consumption: Designed with power efficiency in mind, this module is ideal for battery-powered devices such as personal radios, mobile phones, and MP3 players, ensuring longer operation times.
  • High Sensitivity and Selectivity: The module boasts excellent reception capabilities, ensuring clear audio even in areas with weak signal strength or in the presence of competing signals.
  • Automatic Frequency Control (AFC): The AFC feature helps to maintain stable tuning and optimal reception by compensating for frequency drift.
  • Search Tuning Functions: Equipped with automatic search and store functions, the TEA5760UKN1S14 can easily find and save local radio stations, enhancing user experience.
  • Programmable De-emphasis: The module supports programmable de-emphasis (50/75 microseconds) to match regional FM broadcast standards.
  • I2C-Bus Interface: The inclusion of an I2C-bus interface facilitates communication with microcontrollers, allowing for digital tuning and control over the radio functions.
  • Compact Size: The small footprint of the TEA5760UKN1S14 makes it a perfect choice for space-constrained applications.

Applications:

The NXP TEA5760UKN1S14 FM stereo radio module is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Portable audio devices
  • Mobile phones with FM radio capability
  • MP3 players with integrated FM radio
  • Personal digital assistants (PDAs) with radio features
  • Car audio systems

With its combination of high-quality audio performance, ease of integration, and power efficiency, the TEA5760UKN1S14 is an excellent choice for manufacturers looking to add FM radio functionality to their products.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess