EN
  • EN
  • DE

57135-000

Part No 57135-000
Manufacturer Littelfuse Inc.
Catalog Sensors, Transducers -Magnets Sensor -Matched Magnets
Description MAGNET 1.125"L X 0.259"W PLASTIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Packaging Bulk
Part Status Active
Housing Material Plastic
Material - Magnet Alnico 5 (AlNiCo)
Package / Case Flange Mount
Size 1.125" L x 0.259" W x 0.750" H (28.6mm x 6.40mm x 19.0mm)
Operating Temperature 105°C (TA)
Ultra Librarian 3D Model Ultra Librarian 57135-000 CAD Model

Description

59135 Magnet 1.125" L x 0.259" W x 0.750" H (28.6mm x 6.40mm x 19.0mm) Plastic Housing

You May Also Be Interested in

Standex-Meder Electronics
MAGNET 1.122\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.315\
Need more? Email Us
Littelfuse Inc.
MAGNET 1.125\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.219\
Need more? Email Us
Littelfuse Inc.
MAGNET 1.125"L X 0.259"W PLASTIC
Lowest to $3.7910
Littelfuse Inc.
MAGNET 1.125"L X 0.259"W PLASTIC
Lowest to $4.9256
Standex-Meder Electronics
MAGNET 0.980\
Need more? Email Us
Standex-Meder Electronics
MAGNET 1.122\
Need more? Email Us
Standex-Meder Electronics
MAGNET 0.315\
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9256 $54.1816
25+ $4.0416 $101.0400
39+ $3.9153 $152.6967
53+ $3.7890 $200.8170
69+ $3.6627 $252.7263
92+ $3.2838 $302.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 233 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess