EN
  • EN
  • DE

TM1241S-L

Part No TM1241S-L
Manufacturer Sanken
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100228-TM1241S-L
Categories OEM Parts(T-Z)
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TM1241S-L CAD Model

Description

The TM1241S-L is a power MOSFET module manufactured by Sanken Electric. This module integrates multiple MOSFETs in a single package, designed for high-efficiency power switching applications. Its robust design and integrated features make it suitable for a wide range of industrial and consumer electronics.

Applications

  • Motor Drives: Used in motor drive circuits for controlling the speed and torque of electric motors.
  • Inverters: Provides efficient power switching in inverter circuits for converting DC power to AC power.
  • Power Supplies: Used in power supply circuits for voltage regulation and power conversion.
  • UPS Systems: Provides reliable power switching in uninterruptible power supply (UPS) systems.
  • Welding Machines: Used in welding machines for controlling the welding current and voltage.

Features

  • Integrated MOSFETs: Integrates multiple MOSFETs in a single package, reducing component count and simplifying PCB layout.
  • High Efficiency: Designed for high-efficiency power switching, minimizing power losses and improving overall system efficiency.
  • Low On-Resistance: Features low on-resistance, reducing conduction losses and improving efficiency.
  • Fast Switching Speed: Provides fast switching speeds, enabling high-frequency operation and reducing switching losses.
  • Overcurrent Protection: Integrated overcurrent protection protects the module from damage due to excessive current.
  • Overvoltage Protection: Integrated overvoltage protection protects the module from damage due to excessive voltage.

Benefits

  • Simplified Design: Integrated MOSFETs simplify circuit design and reduce component count, saving board space and reducing assembly costs.
  • Improved Efficiency: High efficiency minimizes power losses, reducing heat generation and improving overall system efficiency.
  • Enhanced Reliability: Integrated protection features protect the module from damage, ensuring reliable operation and long lifespan.
  • Compact Size: Small package size allows for high-density mounting on circuit boards, enabling miniaturization of electronic devices.
  • Cost Savings: Reduces overall system costs by reducing component count and simplifying assembly.

Additional Details

The TM1241S-L power MOSFET module is designed for demanding power switching applications. Key specifications include the drain-source voltage, drain current, on-resistance, and switching speed. Detailed electrical characteristics, thermal characteristics, and application circuit examples can be found in the manufacturer's datasheet. This module is typically used in applications where high efficiency, reliability, and compact size are critical. Proper thermal management, including the use of heatsinks, should be considered to ensure optimal performance and longevity.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess