Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Stackpole Electronics Inc
Series CF
Package Tape & Reel (TR),Cut Tape (CT)
Resistance 120 Ohms
Tolerance ±5%
Power (Watts) 0.25W, 1/4W
Composition Carbon Film
Features Flame Retardant Coating, Safety
Temperature Coefficient 0/ -400ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.091" Dia x 0.236" L (2.30mm x 6.00mm)
Number of Terminations 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.10.0065
Other Names CF1/4120JRCT-ND,CF14JT120RTR,CF 1/4 120 5% R,CF1/41205%RCT,CF1/4120JRTR,CF1/41205%RTR-ND,CF1/41205%RCT-ND,CF14JT120RCT,CF1/41205%RTR,CF1/41205%R-ND,CF1/4120JRCT,CF1/4120JRTR-ND,CF1/41205%R
Standard Package 5,000
Win Source Part Number 1191504-CF14JT120R
Ultra Librarian 3D Model Ultra Librarian CF14JT120R CAD Model

Description

The CF14JT120R resistor is a flame retardant coated, safety resistor from Stackpole Electronics Inc.

  • Resistance: 120 Ohms
  • Tolerance: ±5%
  • Temperature Coefficient: 0/ -400ppm/°C
  • Power Rating: 0.25W, 1/4W
  • Composition: Carbon film
  • Package/Case: Axial
  • Packaging: Tape & Reel (TR) or Cut Tape (CT)
  • Temperature Range: -55°C to 155°C
  • Dimension: 0.091" Dia x 0.236" L (2.30mm x 6.00mm)
  • Series: CF
  • Standard Package: 5,000 resistors

You May Also Be Interested in

Ohmite
3W 0.3 OHMS VITREOUS 5%
Lowest to $0.6831
ECAD model for 23JR30E
Vishay
RES 2.74K OHM 1/2W 1% AXIAL
Need more? Email Us
ECAD model for SFR16S0002741FR500
Ohmite
RES 1 GOHM 5% 1.5W AXIAL
Need more? Email Us
ECAD model for MOX1125231007JE
Vishay
RES 10K OHM 20W 5% TO220
Need more? Email Us
ECAD model for RTO020F10001JTE3
Ohmite
5W 820 OHMS VITREOUS 5%
Need more? Email Us
ECAD model for 25J820E
Ohmite
RES 100M OHM 1% 6W AXIAL
Need more? Email Us
ECAD model for MOX-5N-131006FE
Vishay
RES THIN FILM RADIAL
Need more? Email Us
ECAD model for CNS020-2MP
Ohmite
RES 5K OHM 5% 5W AXIAL
Need more? Email Us
ECAD model for 95J5K0E
Ohmite
1.5W 18 OHMS VIT MOLD 5%
Need more? Email Us
ECAD model for 91J18R

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention