Products specifications Report Issue?

Current - Output / Channel 1A
Outputs and Type 1 Non-Isolated Output
Voltage - Output 3V ~ 36V
Features Dimmable
Voltage - Input 5V ~ 18V
Contents Board(s)
Utilized IC / Part MAX16833A/B
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569274-MAX16833EVKIT+
Ultra Librarian 3D Model Ultra Librarian MAX16833EVKIT+ CAD Model

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR LM3414HVMR
Need more? Email Us
ECAD model for LM3414HVMREVAL/NOPB
Analog Devices Inc.
EVAL BOARD FOR LT3475-1
Need more? Email Us
ECAD model for DC1315A
STMicroelectronics
EVAL BOARD FOR LED2001
Need more? Email Us
ECAD model for STEVAL-ILL054V2
Texas Instruments
EVAL BOARD FOR TPS92410 TPS92411
Need more? Email Us
ECAD model for TPS92410EVM-001
Texas Instruments
EVAL BOARD FOR LP5523
Need more? Email Us
ECAD model for LP5523EVM/NOPB
ON Semiconductor
NCP3066 - 1 Non-Isolated Output LED Driver Evaluation Board
Need more? Email Us
ECAD model for NCP3066DFSEPGEVB
ON Semiconductor
EVAL BOARD FOR NSIC2030B
Need more? Email Us
ECAD model for CCR230PS3AGEVB
Maxim Integrated
EVAL BOARD FOR MAX16822
Need more? Email Us
ECAD model for MAX16822BEVKIT+
Texas Instruments
EVAL BOARD FOR LM3445
Need more? Email Us
ECAD model for LM3445-EDSNEV/NOPB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention