EN
  • EN
  • DE

M74HC259B1

Part No M74HC259B1
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC LATCH 8BIT ADDRESSABLE 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 15ns
Current - Output High, Low 5.2mA, 5.2mA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 073026-M74HC259B1
Ultra Librarian 3D Model Ultra Librarian M74HC259B1 CAD Model

Description

STMicroelectronics M74HC259B1 8-bit Addressable Latch

The M74HC259B1 is a high-speed CMOS 8-bit addressable latch designed and manufactured by STMicroelectronics. This integrated circuit is part of the HC family, which ensures a balance between speed and power consumption, making it suitable for a wide range of applications in the electronics industry. The device is particularly well-suited for use in systems where multiple data lines need to be controlled by a single line, such as in data multiplexing, memory addressing, and various control applications.

This addressable latch features eight latches with three address inputs (A, B, and C), a data input (D), and a write enable input (G). The device operates on a supply voltage ranging from 2V to 6V, providing compatibility with TTL levels while maintaining the low power consumption characteristic of CMOS technology. This makes the M74HC259B1 an excellent choice for interfacing with both CMOS and TTL logic levels.

The M74HC259B1 offers a clear function, which is active at a low logic level. This allows for all the latches to be reset simultaneously, ensuring a quick and efficient way to clear the device's state when needed. Additionally, the device boasts a high noise immunity and low power dissipation, with a typical quiescent current of only 80nA, which is especially beneficial for battery-operated and power-sensitive applications.

STMicroelectronics packages the M74HC259B1 in a standard 16-pin DIP package, making it easy to integrate into various circuit boards. The pin configuration is designed for straightforward implementation, ensuring that designers can incorporate the device into their systems with minimal hassle.

Overall, the M74HC259B1 from STMicroelectronics is a versatile and reliable component that offers the functionality of an 8-bit addressable latch with the performance benefits of CMOS technology. Its compatibility with a wide voltage range and low power consumption makes it an excellent choice for designers looking to create efficient and high-performing electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess