Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 19 Weeks
Features 0 Ohms Jumper 0.25W, 1/4W Through Hole Resistor Axial - Carbon Film
Manufacturer Stackpole Electronics Inc.
Series CD
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package Axial
Case / Package Axial
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.10.0065
Other Part Number CD1/40RCT-ND, CD1/40RTR, CD14ZT0R00TR, CD1/40RTR-ND, CD1/40RCT, CD14ZT0R00CT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915020-CD14ZT0R00
Ultra Librarian 3D Model Ultra Librarian CD14ZT0R00 CAD Model

Description

The Stackpole Electronics Inc. CD14ZT0R00 is a 0 Ohms jumper resistor that is part of the CD series.

  • Resistance: 0 Ohms
  • Power Rating: 0.25W
  • Package: Axial
  • Mounting Type: Reel-Tr Mounted
  • Operating Temperature Range: -55°C to 155°C
  • Supply and Demand Status: Balanced
  • Units per Package: 5000
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Vishay
RES 22K OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C2202FCT00
NTE
RES 62K OHM 2% 1W AXIAL
Lowest to $1.6089
ECAD model for 1W362
Ohmite
RES 1.5K OHM 10% 5W AXIAL / 1.5 kOhms ±10% 5W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Pulse Withstanding Ceramic
Need more? Email Us
ECAD model for 102AS152KDS
Bourns Inc.
Single-Turn Trimmer Potentiometers 6MM SQ 1KOHMS 20% 0.1WATTS
Lowest to $0.2678
ECAD model for 3318S-1-102
Ohmite
RES 15 OHM 5% 10W AXIAL / 15 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Need more? Email Us
ECAD model for 30J15R
TE Connectivity
Res Wirewound 7.5 Ohm 5% 7W 0ppm/°C to 60ppm/°C Conformal AXL Thru-Hole Ammo Pack
Need more? Email Us
ECAD model for 3-1623750-5
Yageo
RES MF 2W 5% AXIAL
Need more? Email Us
ECAD model for FMP200JT-52-5K6
TE Connectivity
Res Metal Film 1.96K Ohm 0.1% 1/2W ±15ppm/°C Conformal AXL Thru-Hole Bandoliered
Need more? Email Us
ECAD model for 2-1879659-3
Bourns Inc.
GDT 90V 20KA 3 POLE THROUGH HOLE / Gas Discharge Tube 90 V 20000A (20kA) ±20% 3 Pole Through Hole
Lowest to $3.1700
ECAD model for 2026-09-C2LF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention