EN
  • EN
  • DE

3-1623750-5

Part No 3-1623750-5
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description Res Wirewound 7.5 Ohm 5% 7W 0ppm/°C to 60ppm/°C Conformal AXL Thru-Hole Ammo Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Axial
Composition Power resistor, Wirewound
Diameter 8 mm
ELV Compliant
Lead/Base Style Axial
Lead Diameter 800 µm
Length 22.1996 mm
Maximum Operating Temperature 200 °C
Max Power Dissipation 7 W
Min Operating Temperature -55 °C
Mount Axial, Through Hole
Number of Resistors 1
Number of Terminations 2
Packaging Tape & Box (TB)
Power Rating 7 W
Radiation Hardening No
Resistance 7.5 Ω
RoHS Compliant
Temperature Coefficient 60 ppm/°C
Termination Axial
Tolerance 5 %
Voltage Rating 200 V
Win Source Part Number 1057402-3-1623750-5
Categories Through Hole Resistors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3-1623750-5 CAD Model

Description

The TE Connectivity resistor is a wirewound power resistor with a resistance of 7.5Ω and a power rating of 7W.

  • Resistance: 7.5Ω
  • Power Rating: 7W
  • Voltage Rating: 200V
  • Tolerance: 5%
  • Temperature Coefficient: 60 ppm/°C
  • Termination Style: Axial
  • Terminations: 2
  • Mounting Type: SMD (SMT)
  • Package: Tape and Box (TB)
  • Maximum Operating Temperature: 200°C
  • Minimum Operating Temperature: -55°C
  • Diameter: 8mm
  • Length: 22.1996mm
  • Lead Diameter: 800μm
  • Lead/Base Style: Axial
  • RoHS Compliant: Yes
  • ELV Compliant: Yes
  • Alternative Parts: ER586R8JT, RR02J7R5TB, SQPW107R5J, CFM14JT7R50, RSMF1JT7R50, CFM12JT7R50, CP00057R500JE14, TUW7J8R2E, CF14JB7R50, TUW3J8R2EER587R5JT

You May Also Be Interested in

Bourns Inc.
RES 0.2 OHM 1% 20W TO220-2
Lowest to $13.9090
Yageo
RES 10K OHM 5% 1/4W AXIAL
Lowest to $0.0081
Yageo
RES 100K OHM 5% 1/4W AXIAL
Lowest to $0.0183
Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
Bourns Inc.
RES 20K OHM 5% 20W TO220-2
Lowest to $6.3001
VPG Foil Resistors
RES 10 OHM 0.3W 0.1% RADIAL
Need more? Email Us
Ohmite
RES 2.2K OHM 10% 1W AXIAL
Lowest to $1.7727
Caddock Electronics Inc.
RES 75 OHM 1% 15W TO126
Lowest to $9.5454
Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9473 $61.5745
150+ $0.7773 $116.5950
235+ $0.7530 $176.9550
320+ $0.7287 $233.1840
410+ $0.7045 $288.8450
550+ $0.6316 $347.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess