Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343450-P83CE528FFB/047
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P83CE528FFB/047 CAD Model

Description

Product Overview: NXP P83CE528FFB/047

The NXP P83CE528FFB/047 is a robust and versatile microcontroller designed to cater to the demanding requirements of modern embedded systems. This product, part of NXP's renowned microcontroller portfolio, is built on a powerful 80C51 microcontroller core that offers high performance and low power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Core: 80C51 microcontroller core operating at up to 60 MHz, providing a solid foundation for both simple and complex tasks.
  • Memory: Comes equipped with 64 KB of Flash memory and 1,024 bytes of RAM. The Flash memory provides ample space for application code, while the RAM allows for efficient data handling and processing.
  • I/O Ports: Features multiple general-purpose I/O ports that can be configured to interface with a variety of peripherals, sensors, and actuators.
  • Communication Interfaces: Includes standard communication interfaces such as UART, SPI, and I2C, enabling seamless connectivity with other devices and systems.
  • Timers and Counters: Integrated timers and counters support a range of timing and counting operations, essential for tasks such as pulse width modulation (PWM) and time-sensitive control.
  • Power Management: Advanced power management features that allow for reduced power consumption during idle or standby modes, thus extending battery life in portable applications.
  • Operating Voltage: Supports an operating voltage range from 2.7V to 5.5V, providing flexibility in power supply design and compatibility with various logic levels.
  • Temperature Range: Designed to operate reliably within an industrial temperature range, ensuring stable performance under harsh conditions.
  • Packaging: Available in a compact 44-pin PLCC package that is suitable for space-constrained applications.

Applications

The P83CE528FFB/047 is highly suited for applications such as industrial control systems, home automation, automotive electronics, and battery-operated devices. Its robust feature set also makes it a prime choice for developing smart sensors, security systems, and other IoT devices that require reliable communication and processing capabilities.

Conclusion

In conclusion, the NXP P83CE528FFB/047 microcontroller is a powerful and efficient solution for a multitude of embedded system applications. Its integration of a reliable 80C51 core, ample memory, versatile I/O options, and advanced power management, all packaged within a compact form factor, makes it an excellent choice for designers looking to develop high-performance and cost-effective products.

You May Also Be Interested in

NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention