EN
  • EN
  • DE

33055

Part No 33055
Manufacturer SpotSee
Catalog Shock Sensors
Description FLEX 55: SINGLE TUBE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Shock Sensors
Mfr SpotSee
Series ShockWatch Flex
Package Bulk
Product Status Active
Sensor Type Impact Sensor
Sensing Range 0 ~ 37G
Temperature Range - Operating -25°C ~ 80°C
Package / Case Module
Mounting Type Adhesive
Standard Package 100 pcs
ECCN EAR99
Win Source Part Number 1335107-33055
Ultra Librarian 3D Model Ultra Librarian 33055 CAD Model

Description

The ShockWatch Flex series offers reliable shock sensors for various applications.

  • Product Name: 1335107-33055
  • Series: ShockWatch Flex
  • Type: Impact sensor
  • Shock Range: 0 to 37G
  • Mounting: Adhesive
  • Package: Module
  • Operating Temperature: -25°C to 80°C
  • Manufacturer: SpotSee
  • Status: Active

You May Also Be Interested in

Murata Electronics North America
SENSOR SHOCK 50G PIEZO FILM
Need more? Email Us
Murata Electronics North America
SENSOR SHOCK 50G PIEZO FILM / Vibration, Piezo Film Shock Sensor 0 ~ 50G 0.840pC/G Surface Mount
Need more? Email Us
SpotSee
SHOCKWATCH L-47 IMPACT INDICATOR / Shock Sensor
Need more? Email Us
Murata Electronics North America
SENSOR SHOCK 50G PIEZO FILM
Lowest to $6.4350
SpotSee
FLEX 55: SINGLE TUBE
Need more? Email Us
Panasonic
SENSOR SHOCK 1500G PIEZO FILM
Lowest to $1.4076

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess