EN
  • EN
  • DE

PKGS-25SXAP1-R

Part No PKGS-25SXAP1-R
Manufacturer Murata Electronics North America
Catalog Shock Sensors
Description SENSOR SHOCK 50G PIEZO FILM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Murata Electronics North America
Status Active
Sensor Type Vibration, Piezo Film
Sensing Range 0 to 50G
Sensitivity 0.350pC/G
Output Type Voltage
Temperature Range - Operating -40°C to 85°C
Mounting Surface Mount
Win Source Part Number 061941-PKGS-25SXAP1-R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PKGS-25SXAP1-R CAD Model

Description

The Murata Electronics North America PKGS-25SXAP1-R is an electronic component that can be used in various applications. This component has a medium popularity and a limited supply and demand status.

  • Type: sensor type vibration, piezo film
  • Sensing Range: 0 to 50G
  • Output Type: voltage
  • Sensitivity: 0.350pC/G
  • Manufacturer: Murata Electronics North America
  • Note: If you need more information or technical support, please contact us for details.

You May Also Be Interested in

Murata Electronics North America
SENSOR SHOCK 50G PIEZO FILM
Lowest to $6.4350
Panasonic
SENSOR SHOCK 1500G PIEZO FILM
Lowest to $1.4076
Murata Electronics North America
SENSOR SHOCK 50G PIEZO FILM / Vibration, Piezo Film Shock Sensor 0 ~ 50G 0.840pC/G Surface Mount
Need more? Email Us
Murata Electronics North America
SENSOR SHOCK 50G PIEZO FILM
Need more? Email Us
SpotSee
FLEX 55: SINGLE TUBE
Need more? Email Us
SpotSee
SHOCKWATCH L-47 IMPACT INDICATOR / Shock Sensor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess