EN
  • EN
  • DE

PKGS-00LDP1-R

Part No PKGS-00LDP1-R
Manufacturer Murata Electronics North America
Catalog Shock Sensors
Description SENSOR SHOCK 50G PIEZO FILM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Murata Electronics North America
Status Active
Sensor Type Vibration, Piezo Film
Sensing Range 0 to 50G
Sensitivity 0.840pC/G
Output Type Voltage
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Surface Mount
Win Source Part Number 1089311-PKGS-00LDP1-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PKGS-00LDP1-R CAD Model

Description

The PKGS-00LDP1-R from Murata Electronics North America is a high-quality vibration sensor.

  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Sensing Range: 0 to 50G
  • Suitable Applications: Sensors, transducers, and vibration monitoring systems

You May Also Be Interested in

Panasonic
SENSOR SHOCK 1500G PIEZO FILM
Lowest to $1.4076
Murata Electronics North America
SENSOR SHOCK 50G PIEZO FILM
Lowest to $6.4350
SpotSee
FLEX 55: SINGLE TUBE
Need more? Email Us
Murata Electronics North America
SENSOR SHOCK 50G PIEZO FILM
Need more? Email Us
Murata Electronics North America
SENSOR SHOCK 50G PIEZO FILM / Vibration, Piezo Film Shock Sensor 0 ~ 50G 0.840pC/G Surface Mount
Need more? Email Us
SpotSee
SHOCKWATCH L-47 IMPACT INDICATOR / Shock Sensor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess