EN
  • EN
  • DE

EFJ-G25EF01

Part No EFJ-G25EF01
Manufacturer Panasonic
Catalog Shock Sensors
Description SENSOR SHOCK 1500G PIEZO FILM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Panasonic Electronic Components
Status Obsolete(EOL)
Sensor Type Vibration, Piezo Film
Sensing Range 0 to 1500G
Sensitivity 1mV/g
Output Type Voltage
Temperature Range - Operating -10°C to 60°C (TA)
Mounting Surface Mount
Win Source Part Number 109050-EFJ-G25EF01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EFJ-G25EF01 CAD Model

Description

Product Overview

The EFJ-G25EF01 is a versatile electronic component designed to meet the demands of both professional and enthusiast projects. Its reliability and performance make it an ideal choice for various applications. This product is characterized by its robustness and efficiency, tailored for advanced electronic systems.

Applications

  • Embedded systems
  • Remote controls
  • IoT devices
  • Automation projects
  • Prototyping boards

Features and Benefits

  • High Performance: Ensures optimal operation in diverse conditions.
  • Compact Design: Ideal for space-constrained projects.
  • Wide Compatibility: Compatible with various microcontrollers and circuit setups.

This component guarantees seamless integration and enhances system capabilities due to its efficient design and high durability.

You May Also Be Interested in

Murata Electronics North America
SENSOR SHOCK 50G PIEZO FILM
Lowest to $6.4350
SpotSee
SHOCKWATCH L-47 IMPACT INDICATOR / Shock Sensor
Need more? Email Us
Murata Electronics North America
SENSOR SHOCK 50G PIEZO FILM
Need more? Email Us
SpotSee
FLEX 55: SINGLE TUBE
Need more? Email Us
Murata Electronics North America
SENSOR SHOCK 50G PIEZO FILM / Vibration, Piezo Film Shock Sensor 0 ~ 50G 0.840pC/G Surface Mount
Need more? Email Us
Panasonic
SENSOR SHOCK 1500G PIEZO FILM
Lowest to $1.4076

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4076 $63.3420
100+ $1.1550 $115.5000
155+ $1.1190 $173.4450
215+ $1.0829 $232.8235
280+ $1.0468 $293.1040
370+ $0.9385 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,783 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess