EN
  • EN
  • DE

BOB-10124

Part No BOB-10124
Manufacturer SparkFun Electronics
Catalog Evaluation and Demonstration Boards and Kits
Description SPARKFUN TRANSCEIVER BREAKOUT - / Transceiver Breakout RS-485
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer SparkFun Electronics
Main Purpose Interface, Transceiver, RS-485
Utilized IC / Part SP3485
Supplied Contents Board(s)
Win Source Part Number 795253-BOB-10124
Popularity Medium
Supply and Demand Status Sufficient
Family Name BOB-10124
Introduction Date January 01, 2000
ECCN 5A992.c
Country of Origin United States of America
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian BOB-10124 CAD Model

Description

The BOB-10124 is a breakout board manufactured by SparkFun Electronics. It's designed to provide easy access to the pins of a surface-mount component, making it easier to prototype and experiment with without needing to solder directly to the tiny pins of the original chip.

Applications

  • Prototyping: Used to quickly prototype circuits using surface mount components on breadboards or perfboards.
  • Experimentation: Allows hobbyists and engineers to experiment with SMD components without advanced soldering equipment.
  • Educational purposes: Useful for teaching electronics and SMD component usage in classrooms and workshops.
  • Testing: Facilitates the testing and evaluation of SMD components in various circuits.
  • DIY projects: Enables the integration of SMD components into custom DIY electronics projects.

Features

  • Breakout design: Breaks out all the pins of a specific SMD component (likely SOIC package) to standard 0.1" spaced headers.
  • Clear Pin Labels: Clearly labeled pins for easy identification and connection.
  • Breadboard Compatibility: Designed to be easily inserted into breadboards for prototyping.
  • Compact Size: Small footprint minimizes board space usage.
  • High-Quality PCB: Constructed with durable, high-quality printed circuit board material.

Benefits

  • Simplified Prototyping: Makes prototyping with SMD components significantly easier and faster.
  • No Specialized Equipment Needed: Eliminates the need for specialized SMD soldering equipment for basic circuit building.
  • Reusable: Can be reused for multiple projects, saving time and resources.
  • Educational: Provides a hands-on learning experience with SMD components.
  • Reduced Risk of Damage: Minimizes the risk of damaging the SMD component during soldering.

The SparkFun BOB-10124 breakout board is a valuable tool for anyone working with surface mount components. It simplifies prototyping, experimentation, and educational activities by providing easy access to the component's pins. The board is designed for breadboard compatibility and features clear pin labels, making it easy to integrate into your projects.

Note: Without knowing the specific SMD component the BOB-10124 is designed for, a more detailed technical specification cannot be provided. The user should refer to the documentation for the specific component the breakout board is used with.

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess