EN
  • EN
  • DE

S99GL064MC010

Part No S99GL064MC010
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187444-S99GL064MC010
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S99GL064MC010 CAD Model

Description

The Spansion (now Cypress/Infineon) S99GL064MC010 is a NOR Flash memory device designed for a wide range of embedded applications. As a NOR flash memory, it excels in applications requiring fast random access and execute-in-place (XIP) capabilities.

Applications

  • Automotive Systems: ECU (Engine Control Unit) code storage, dashboard systems, and infotainment systems.
  • Industrial Automation: Program storage for PLCs (Programmable Logic Controllers), HMIs (Human Machine Interfaces), and other industrial control devices.
  • Networking Equipment: Boot code and configuration data storage in routers, switches, and other network devices.
  • Medical Devices: Embedded systems within medical equipment requiring reliable and fast memory access.
  • Consumer Electronics: Set-top boxes, printers, and other consumer devices requiring non-volatile memory.

Features

  • 64 Mbit Density: Provides 64 megabits of storage capacity.
  • NOR Flash Technology: Enables fast random access for code execution directly from the flash memory.
  • Serial Peripheral Interface (SPI): Uses a SPI interface for communication with the host processor.
  • Quad SPI (QSPI): Supports Quad SPI for increased data throughput.
  • Sector Erase: Allows for erasing individual sectors, optimizing memory management.
  • Page Program: Supports page programming for faster write operations.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered or energy-sensitive applications.
  • Wide Operating Voltage Range: Operates within a broad voltage range, typically 2.7V to 3.6V, accommodating various system requirements.
  • Temperature Range: Available in industrial temperature grades (-40°C to +85°C) for reliable operation in harsh environments.

Benefits

  • Fast Boot Times: Enables rapid system boot-up due to the fast read speeds of NOR Flash.
  • High Performance: QSPI interface provides high data throughput for demanding applications.
  • Reliable Data Storage: Offers non-volatile storage, retaining data even when power is removed.
  • Efficient Memory Management: Sector erase capabilities allow for flexible and efficient memory utilization.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices and reducing overall system power requirements.
  • Design Flexibility: SPI interface simplifies integration into various embedded systems.

Additional Details

The S99GL064MC010 typically supports standard SPI commands for read, write, and erase operations. Refer to the device datasheet for detailed electrical characteristics, timing specifications, and package information. The specific operating voltage range and temperature grade should be verified based on the exact part number and revision.

This device is commonly used in applications where fast code execution and reliable data storage are critical. Its SPI interface allows for easy interfacing with a wide range of microcontrollers and processors.

You May Also Be Interested in

Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess