The S71VS256R00ZHECO027 is a NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon Technologies). This high-performance memory solution is designed for embedded systems requiring reliable and fast non-volatile storage.
Applications
- Embedded systems
- Automotive applications (e.g., instrument clusters, infotainment systems)
- Industrial control systems
- Networking equipment
- Medical devices
Features
- 256 Mbit (32 MB) memory density
- NOR Flash technology for fast read access
- Parallel interface for high bandwidth
- Single 3.0V power supply
- Operating temperature range suitable for industrial applications
- Sector architecture for flexible memory management
- Advanced security features for data protection
Benefits
- Fast boot times due to quick read access
- Reliable data storage in harsh environments
- Long-term data retention
- Low power consumption for energy-efficient systems
- Simplified system design with single power supply
- Enhanced system security with data protection features
Additional Details
This NOR Flash memory device is commonly used to store boot code, application code, and data in embedded systems. Its parallel interface ensures efficient data transfer, while the robust design guarantees reliable operation in demanding conditions. The specific operating temperature range and other detailed electrical characteristics can be found in the official Spansion/Cypress/Infineon datasheet for this part number.
The S71VS256R00ZHECO027 is designed to meet the rigorous requirements of automotive and industrial applications, providing a dependable storage solution for critical systems. The sector architecture allows for efficient memory updates and erases, optimizing performance and extending the lifespan of the device.