EN
  • EN
  • DE

AAT3218IGV-2.5-T1

Part No AAT3218IGV-2.5-T1
Manufacturer Advanced Analog Technology
Catalog Miscellaneous
Description 150mA MicroPower™ High Performance LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Analog Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816414-AAT3218IGV-2.5-T1
Ultra Librarian 3D Model Ultra Librarian AAT3218IGV-2.5-T1 CAD Model

Description

The AAT3218IGV-2.5-T1 is a low quiescent current, high-efficiency charge pump DC-DC converter from Advanced Analog Technology (now Skyworks Solutions, Inc.). It's designed to generate a regulated 2.5V output voltage and is often used in applications such as memory bias, LCD bias, and powering low-voltage digital circuits.

Applications:

  • Memory bias for LCD displays: Providing the necessary voltage for biasing LCD memory.
  • LCD bias supply: Generating the bias voltage required for LCD panels.
  • Low-voltage digital circuit power supply: Supplying a stable 2.5V to microcontrollers, sensors, and other digital components.
  • Portable device power management: Used in smartphones, tablets, and other portable devices for power regulation.
  • Sensor power supply: Providing a stable and regulated voltage to sensors.

Features:

  • Regulated 2.5V Output: Provides a stable and accurate 2.5V output voltage.
  • High Efficiency: Designed for high efficiency, minimizing power consumption.
  • Low Quiescent Current: Features a low quiescent current, reducing power drain when the device is in standby mode.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from output shorts.
  • Thermal Shutdown Protection: Incorporates thermal shutdown protection to prevent damage from overheating.

Benefits:

  • Stable Power Supply: Provides a stable and accurate 2.5V output, ensuring reliable operation of connected components.
  • Extended Battery Life: High efficiency and low quiescent current prolong battery life in portable devices.
  • Protection Against Damage: Short-circuit and thermal shutdown protection prevent damage and ensure reliable operation.
  • Easy to Use: Simple design with minimal external components required.
  • Compact Size: Small package allows for integration into space-constrained applications.

Additional Details:

The AAT3218IGV-2.5-T1 typically requires only a few external components, such as input and output capacitors, for stable operation. The datasheet provides detailed information on recommended component values and layout guidelines. It also specifies the operating voltage range, maximum output current, and other important parameters. It is essential to consult the datasheet for precise application requirements and limitations. The device is available in a compact package such as a TDFN or similar. The 'T1' suffix likely designates a specific tape and reel packaging option.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess