EN
  • EN
  • DE

EDB8164B4PT-1D-F-R

Part No EDB8164B4PT-1D-F-R
Manufacturer Elpida Memory
Catalog RAM
Description LPDDR2 8Gb LP Ram
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943296-EDB8164B4PT-1D-F-R
Series *
Ultra Librarian 3D Model Ultra Librarian EDB8164B4PT-1D-F-R CAD Model

Description

The EDB8164B4PT-1D-F-R is a high-performance DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Elpida Memory. This memory chip is designed for a wide range of applications, including PCs, laptops, and other devices requiring high-speed data access and large memory capacity. It delivers enhanced performance and efficiency compared to previous generations of SDRAM.

Applications

  • Desktop PCs
  • Laptop Computers
  • Graphics Cards
  • Gaming Consoles
  • Networking Equipment

Features

  • Capacity: 1Gb (Gigabit)
  • Organization: 64M x 16
  • Data Rate: DDR2-800 (PC2-6400)
  • Clock Frequency: 400 MHz
  • Interface: DDR2 SDRAM
  • Voltage: 1.8V
  • Package: FBGA (Fine-Pitch Ball Grid Array)
  • Operating Temperature: Standard operating temperature range
  • CAS Latency (CL): Varies depending on speed grade

Benefits

  • High Bandwidth: Supports fast data transfer rates, improving overall system performance.
  • Large Capacity: Provides ample memory space for demanding applications and multitasking.
  • Low Power Consumption: Operates at 1.8V, reducing energy consumption and heat generation.
  • Improved Performance: DDR2 technology offers significant performance gains over DDR.
  • Reliable Operation: Ensures stable and consistent performance under varying workloads.
  • Wide Compatibility: Compatible with a broad range of systems and platforms supporting DDR2 memory.

Additional Details

The EDB8164B4PT-1D-F-R utilizes a double data rate architecture, transferring data on both the rising and falling edges of the clock signal, effectively doubling the bandwidth compared to single data rate SDRAM. The FBGA package provides a compact and efficient means of mounting the chip on a printed circuit board. The device is designed to meet industry standards for DDR2 SDRAM performance and reliability. The specific CAS latency (CL) value will influence performance.

You May Also Be Interested in

Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
Check the price with AE today
Lowest to $48.2626
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Micron Technology Inc.
Contact for details
Lowest to $14.6893
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.7241 $110.7241
2+ $107.1517 $214.3034
3+ $103.5804 $310.7412
4+ $92.8655 $371.4620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,297 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess