EN
  • EN
  • DE

C0201C0G250-4R7BNP

Part No C0201C0G250-4R7BNP
Manufacturer Venkel
Catalog Ceramic Capacitors
Description CAP CER 4.7PF 25V C0G/NP0 0201 / 4.7 pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Venkel
Series C
Package Tape & Reel (TR)
Capacitance 4.7 pF
Tolerance ±0.1pF
Voltage - Rated 25V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0201 (0603 Metric)
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Thickness (Max) 0.013" (0.33mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Names 2679-C0201C0G250-4R7BNPTR
Standard Package 15,000
Win Source Part Number 963260-C0201C0G250-4R7BNP
Ultra Librarian 3D Model Ultra Librarian C0201C0G250-4R7BNP CAD Model

Description

The Venkel C0201C0G250-4R7BNP is a ceramic capacitor with a capacitance of 4.7 pF and a tolerance of ±0.1pF.

  • Manufacturer: Venkel
  • Capacitance: 4.7 pF
  • Tolerance: ±0.1pF
  • Voltage Rating: 25V
  • Temperature Coefficient: C0G, NP0
  • Type: General Purpose
  • Mounting: Surface Mount
  • Package/Case: 0201 (0603 Metric)
  • Height - Seated (Max): Not Specified
  • Thickness (Max): 0.013" (0.33mm)
  • Operating Temperature Range: -55°C ~ 125°C
  • Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
  • Packaging: Tape and Reel

You May Also Be Interested in

TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10,205+ $0.0057 $58.1685
24,395+ $0.0048 $117.0960
38,465+ $0.0045 $173.0925
52,635+ $0.0044 $231.5940
67,570+ $0.0043 $290.5510
90,910+ $0.0039 $354.5490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,410 pieces
MOQ: 10205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess