EN
  • EN
  • DE

SRN-A-LAB1

Part No SRN-A-LAB1
Manufacturer Bourns Inc.
Catalog Inductor Kits
Description KIT LAB 1 INDUCTOR / Fixed Kit 320 Pieces (32 Values - 10 Each) Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits>Inductor Kits
Mfr Bourns Inc.
Series SRN
Package Plastic Box
Kit Type Fixed
Style Wirewound
Material - Core Ferrite
Quantity 320 Pieces (32 Values - 10 Each)
Inductance Range 470nH ~ 47µH
Mounting SMD (SMT)
Shielding Semi-Shielded
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1243354-SRN-A-LAB1
Ultra Librarian 3D Model Ultra Librarian SRN-A-LAB1 CAD Model

Description

The SRN series inductor kit is a great choice for your electronic projects.

  • Kit Quantity: 320 pieces (32 values - 10 each)
  • Inductance Range: 470nH ~ 47μH
  • Style: Wirewound
  • Core Material: Ferrite
  • Package: Plastic box
  • Shielding: Semi-shielded
  • Mounting: SMD (SMT)
  • Kit Type: Fixed
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 0000.00.0000
  • Manufacturer: Bourns Inc.

You May Also Be Interested in

Pulse
SHIELDED DRUM CORE INDUCTO NPB
Need more? Email Us
Pulse
INDUCT KIT PA4546.XXXNLT SERIES
Need more? Email Us
Pulse
KIT FIXED IND P1169 SERIES
Need more? Email Us
Pulse
INDUCT KIT PA4342.XXXANLT SERIES
Need more? Email Us
Pulse
ROUND WIRE COILS INDUCTOR NPB
Need more? Email Us
Pulse
POWER SHIELDED SMT INDUCTO NPB
Need more? Email Us
Pulse
P0751-P0752 SAMPLE KIT NPB
Need more? Email Us
Pulse
INDUCT KIT PA4341.XXXNLT SERIES
Need more? Email Us
Pulse
POWER SHIELDED SMT INDUCTO NPB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess