The Spansion (now Cypress/Infineon) S71PL032J04BFW0B0 is a 32-Mbit (4 M x 8) parallel NOR flash memory device. NOR flash memory is non-volatile, meaning it retains its data even when power is removed. This type of memory is commonly used for storing code and data in embedded systems.
Applications:
- Embedded Systems
- Boot Memory
- Code Storage
- Data Storage
- Industrial Control Systems
Features:
- 32-Mbit (4 M x 8) capacity
- Parallel NOR Flash Memory
- Fast Read Access Times
- Page Mode Operation for Fast Program and Erase
- Sector Erase Capability
- Single Power Supply Operation
- RoHS Compliant
Benefits:
- Non-Volatile Storage: Retains data even when power is off.
- Fast Read Access: Enables quick execution of code and retrieval of data.
- Flexible Memory Management: Sector erase allows for efficient management of memory space.
- Wide Operating Voltage Range: Adapts to various system power requirements.
- Reliable Data Storage: Provides a reliable and durable storage solution for critical data.
The S71PL032J04BFW0B0 operates with a single power supply, typically 3.0V or 3.3V. It supports fast page mode operation, which allows for faster program and erase operations compared to traditional NOR flash memory. It features sector erase, which allows for erasing individual blocks of memory without affecting other sectors. The device is available in a standard package for easy integration into embedded systems. The Cypress/Infineon datasheet for the S71PL032J04BFW0B0 provides detailed information on the device's electrical characteristics, timing specifications, and programming algorithms. It's crucial to consult the datasheet for precise programming and interfacing requirements. The device is suitable for applications that require reliable and non-volatile storage of code and data.