The S29JL032H70TFIG2 is a 32-Mbit NOR Flash memory device produced by Spansion (now Cypress Semiconductor, and subsequently Infineon Technologies). It is designed for embedded systems requiring reliable, non-volatile storage. This device offers fast read access times and efficient power consumption, making it suitable for a range of applications where quick data retrieval and energy efficiency are critical.
Applications
- Embedded Systems
- Industrial Control Systems
- Networking Devices
- Medical Devices
- Automotive Applications
Features
- 32-Mbit (4 MByte) memory density
- NOR Flash Technology
- 70ns read access time
- Sector Erase Architecture
- Top Boot sector configuration
- Operating Voltage: 3.0V
- Operating Temperature: -40°C to +85°C
- Package: 48-Pin TSOP
Benefits
- Fast read access times for quick boot-up and code execution.
- Relatively high memory density for storing application code and data.
- Low power consumption for extended battery life in portable devices.
- Sector Erase Architecture allows for flexible memory management.
- Robust design ensures data reliability in harsh operating environments.
Technical Specifications
The S29JL032H70TFIG2 operates at a voltage of 3.0V. It has a read access time of 70ns. The device is packaged in a 48-pin TSOP. It supports sector erase and has a top boot sector configuration. The operating temperature range is -40°C to +85°C. It employs CMOS process technology and includes protection against electrostatic discharge (ESD).
This NOR flash memory is well-suited for applications needing in-system programmability and rapid read access. It offers a reliable solution for storing boot code, application code, and configuration data in embedded systems.