EN
  • EN
  • DE

S9S12ZVLS1F0VFM

Part No S9S12ZVLS1F0VFM
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 32QFN / S12Z series Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 32-QFN-EP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 1K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN-EP (5x5)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935345418557
Standard Package 490
Win Source Part Number 984619-S9S12ZVLS1F0VFM
Ultra Librarian 3D Model Ultra Librarian S9S12ZVLS1F0VFM CAD Model

Description

The NXP S9S12ZVLS1F0VFM is a highly integrated microcontroller tailored for automotive and industrial applications. This advanced microcontroller is part of NXP's S12 MagniV family, known for its robust design that combines a microcontroller and a smart MOSFET in a single die, providing an efficient solution for complex control systems.

Key Features:

  • Integrated Design: The S9S12ZVLS1F0VFM features an integrated Voltage Regulator and LIN Physical Layer, which simplifies the design of control units and reduces the overall bill of materials.
  • High-Performance 16-bit S12 Core: It operates at a frequency of up to 25MHz, delivering the computational power necessary for demanding applications.
  • Memory Capacity: Equipped with 128KB of Flash memory and 8KB of RAM, it provides ample space for complex program code and data storage.
  • Advanced Timers: The microcontroller includes multiple timers, including a 16-channel timer module for precise control and measurement tasks.
  • Communication Interfaces: It supports various communication protocols such as LIN, SPI, and SCI, facilitating connectivity and data exchange with other system components.
  • Robust I/O Options: With up to 59 General-Purpose I/O (GPIO) pins, it offers versatile options for interfacing with sensors, actuators, and other peripherals.
  • Enhanced Safety Features: The device comes with built-in safety features including a Windowed Watchdog Timer and Low-Voltage Detection, ensuring reliable operation in safety-critical applications.

Applications:

The S9S12ZVLS1F0VFM is designed to meet the stringent requirements of the automotive industry, making it ideal for applications such as body control modules, sensor nodes, and actuator controls. In addition, its robust feature set is well-suited for industrial control systems where precision and reliability are paramount.

Package and Quality:

This microcontroller is available in a 48-pin LQFP package, ensuring compactness and ease of board integration. It is designed to meet the AEC-Q100 standard for automotive electronic components, reflecting its high-quality and reliability for use in harsh environments.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess