EN
  • EN
  • DE

74AUP2G79GD,125

Part No 74AUP2G79GD,125
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 8XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 2
Number of Bits per Element 1
Max Frequency 309MHz
Max Propagation Delay @ V, Max CL 5.8ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Current - Quiescent 500nA
Input Capacitance 0.6pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 8-XFDFN
Win Source Part Number 108917-74AUP2G79GD,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP2G79GD,125 CAD Model

Description

Product Overview: 74AUP2G79GD,125 by NXP Semiconductors

The 74AUP2G79GD,125 is a high-performance, dual positive-edge triggered D-type flip-flop with individual data (D) inputs, clock (CP) inputs, master reset (nMR) inputs, and Q outputs. This product is part of NXP Semiconductors' advanced ultra-low power (AUP) family and comes in a leadless 8-pin XSON8U package, which is known for its small footprint and high reliability.

Designed for operation in the very low-power range, the 74AUP2G79GD,125 operates over a wide power supply range of 0.8 V to 3.6 V. This makes it particularly suitable for battery-operated and portable applications where power efficiency is crucial. The device's low static power consumption and low-voltage operation contribute to extended battery life in portable systems.

The flip-flop features Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 0.8 V to 3.6 V. This characteristic is especially beneficial in applications where input signals are not sharply defined, ensuring reliable operation even with input signal disturbances.

With its balanced propagation delays and output transition times, the 74AUP2G79GD,125 provides high-speed operation while maintaining the low power consumption of the AUP technology. The device is fully specified for partial Power-Down applications using IOFF. The IOFF circuitry disables the output, preventing damaging current backflow through the device when it is powered down.

Moreover, the 74AUP2G79GD,125 is designed for ESD protection. It exceeds JESD 22, ensuring a high degree of robustness for the device. This flip-flop is also specified from -40°C to +125°C, making it suitable for industrial temperature ranges and ensuring reliable operation in extreme conditions.

Whether you're designing complex computing systems, consumer electronics, or industrial automation equipment, the 74AUP2G79GD,125 by NXP Semiconductors offers the performance, power efficiency, and reliability required for your advanced digital applications.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess