The S29GL032M90TFIR30 is a 32-megabit (32Mb) NOR flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon). It is designed for embedded systems that require reliable and non-volatile storage of code and data. This memory device offers fast read access times and high endurance, making it suitable for a wide range of applications.
Applications
- Embedded Systems
- Automotive Electronics
- Industrial Control Systems
- Networking Equipment
- Consumer Electronics
- Boot Memory for Microcontrollers and Microprocessors
Features
- 32Mb (4MB) Memory Capacity: Provides ample storage for code and data.
- NOR Flash Technology: Offers fast random access times.
- 90ns Read Access Time: Enables quick retrieval of stored information.
- Sector Erase: Allows for selective erasure of memory blocks.
- Page Program: Supports efficient programming of data.
- High Endurance: Withstands a large number of program/erase cycles.
- Single Power Supply: Operates with a single voltage supply.
- Package Type: Typically available in a TSOP or BGA package.
Benefits
- Fast Boot Times: Enables quick system startup due to fast read access times.
- Reliable Data Storage: Provides non-volatile storage for critical code and data.
- Flexible Memory Management: Sector erase capability allows for efficient memory utilization.
- High Performance: Suitable for applications requiring fast data access.
- Long Lifespan: High endurance ensures reliable operation over the product's lifetime.
Technical Specifications
The S29GL032M90TFIR30 operates with a supply voltage typically in the range of 2.7V to 3.6V. It supports a standard NOR flash interface, allowing for easy integration with microcontrollers and microprocessors. The device features a sector erase architecture, enabling selective erasure of memory blocks without affecting other data. It also supports page programming, which allows for efficient programming of data in page-sized blocks. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environmental conditions.
The S29GL032M90TFIR30 is available in various package options, including TSOP and BGA packages, to accommodate different board layout requirements. It is also compliant with industry-standard RoHS directives, ensuring environmental friendliness. The device is designed for long-term availability and is supported by comprehensive documentation and technical support from Cypress Semiconductor (now Infineon).