EN
  • EN
  • DE

S29AL032D90TAI040

Part No S29AL032D90TAI040
Manufacturer Spansion
Catalog Flash
Description 32 Megabit CMOS 3.0 Volt-only Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185974-S29AL032D90TAI040
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian S29AL032D90TAI040 CAD Model

Description

The S29AL032D90TAI040 is a 32-Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion. This device is engineered for applications requiring high-speed, low-power, and reliable non-volatile memory. The ability to perform simultaneous read and write operations is a key advantage, enabling efficient data handling in embedded systems.

Applications

  • Networking equipment: Routers, switches, and wireless access points.
  • Embedded systems: Industrial control, automation, and data logging.
  • Automotive electronics: Engine control units (ECUs), instrument clusters, and infotainment systems.
  • Consumer electronics: Digital cameras, MP3 players, and handheld gaming devices.
  • Medical devices: Patient monitoring systems, diagnostic equipment, and portable medical instruments.

Features

  • Simultaneous Read/Write Operations: Enables concurrent read and write operations, improving system performance and responsiveness.
  • 3.0 Volt-Only Operation: Simplifies system design and reduces power consumption, making it ideal for battery-powered applications.
  • Sector Erase Architecture: Offers flexible sector erase capabilities for efficient memory management and data updates.
  • x8/x16 Selectable Data Bus: Provides design flexibility by supporting both 8-bit and 16-bit data bus configurations.
  • Unlock Bypass Program Operation: Accelerates programming operations for faster data storage and system updates.
  • Common Flash Interface (CFI): Ensures compatibility and ease of integration with a wide range of microcontrollers and system architectures.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices and reducing overall system power requirements.

Benefits

  • Enhanced System Performance: Simultaneous read/write operations result in improved responsiveness and efficiency in data-intensive applications.
  • Reduced Power Consumption: The 3.0V operation contributes to lower energy consumption, crucial for maximizing battery life in portable devices.
  • Design Versatility: The selectable data bus and sector erase options provide flexibility in system design, allowing for optimization based on specific application needs.
  • Simplified Integration: The standardized CFI interface streamlines integration with various platforms, reducing development time and complexity.
  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is lost, providing a dependable solution for critical data storage.

Additional Details

The S29AL032D90TAI040 incorporates a sector protection mechanism to prevent accidental program or erase operations, safeguarding data integrity. It also includes advanced security features to protect stored data from unauthorized access. This device is available in various package options to accommodate different board layouts and assembly processes. It is designed to operate over a wide temperature range to ensure reliable performance in diverse environmental conditions. Refer to the product datasheet for complete technical specifications, including timing diagrams, electrical characteristics, and package information.

You May Also Be Interested in

Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9621 $62.5365
150+ $0.7889 $118.3350
230+ $0.7646 $175.8580
315+ $0.7404 $233.2260
405+ $0.7149 $289.5345
545+ $0.6410 $349.3450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143,200 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess