The NXP NCX2200GW,125 is a high-performance, low-voltage dual non-inverting precision switch designed for a wide range of applications requiring high-speed switching and low power consumption. This advanced semiconductor is part of NXP's extensive portfolio of switching diodes, crafted to meet the rigorous demands of modern electronic devices.
Key Features
- Low Voltage Operation: The NCX2200GW,125 operates at a supply voltage range of 1.65V to 5.5V, making it suitable for battery-operated devices and low-power applications.
- High-Speed Switching: With its fast switching capabilities, this product ensures minimal propagation delay, which is crucial for high-speed signal processing and timing-critical applications.
- Low Power Consumption: The device is designed for power-sensitive applications, providing a low-power solution that helps extend battery life in portable devices.
- ESD Protection: Integrated electrostatic discharge (ESD) protection shields the device from static electricity, enhancing its durability and reliability in harsh environments.
- Compact Package: Housed in a small 6-pin TSSOP package, the NCX2200GW,125 is ideal for space-constrained applications, allowing for high-density PCB layouts.
Applications
The versatility of the NCX2200GW,125 makes it a prime choice for a multitude of applications. It is particularly well-suited for:
- Mobile Phones and Smart Devices
- Portable Media Players
- Data Acquisition Systems
- Signal Routing and Multiplexing
- Medical Monitoring Equipment
- Automotive Electronics
Product Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
1.65V - 5.5V |
| Input Leakage Current (IIN) |
±1 µA (max) |
| Output Leakage Current (IOFF) |
±1 µA (max) |
| Propagation Delay (tpd) |
4 ns (typ) |
| ESD Protection |
HBM JESD22-A114F exceeds 2000V |
| Package |
6-pin TSSOP |
The NCX2200GW,125 by NXP is a testament to the company's commitment to providing innovative solutions that enhance the performance and efficiency of today's electronic devices.