EN
  • EN
  • DE

UCC27424QDRQ1

Part No UCC27424QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR DUAL HS 4A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4 V to 15 V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise and Fall Time 20ns, 15ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 124078-UCC27424QDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27424QDRQ1 CAD Model

Description

Product Overview: Texas Instruments UCC27424QDRQ1

The Texas Instruments UCC27424QDRQ1 is a high-speed, dual-channel, low-side power MOSFET driver specifically designed for automotive applications. This robust and efficient device is engineered to drive N-channel MOSFETs and IGBTs in a synchronous rectifier configuration. With its advanced features and high-performance capabilities, the UCC27424QDRQ1 is an ideal choice for a wide range of automotive power management tasks.

Key Features

  • High Peak Output Current: Capable of delivering peak currents of up to 4A, this driver can efficiently switch power MOSFETs and IGBTs, providing high-speed operation for improved performance.
  • Dual Independent Channels: The device features two independent channels that allow for simultaneous or individual control of two different MOSFETs, providing flexibility in design and application.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 4.5V to 18V, the UCC27424QDRQ1 accommodates a broad spectrum of automotive power systems.
  • Fast Propagation Delays: With propagation delays typically under 25ns, the driver ensures quick response times, which is crucial for high-frequency switching applications.
  • Robust Thermal Performance: Designed with thermal shutdown protection, the device can handle challenging thermal environments often encountered in automotive applications.

Applications

The UCC27424QDRQ1 is designed to meet the stringent requirements of the automotive industry and is suitable for a variety of applications, including:

  • Automotive powertrain systems
  • DC/DC converters
  • Motor control circuits
  • Power distribution modules
  • Battery management systems

Quality and Reliability

As a Q1 automotive-qualified device, the UCC27424QDRQ1 adheres to the highest quality standards, ensuring reliable operation under the harsh conditions commonly found in automotive environments. It is designed to withstand the rigorous testing and certification processes required for automotive components, which include extended temperature range operation and enhanced device-level reliability testing.

In summary, the Texas Instruments UCC27424QDRQ1 is a highly versatile, efficient, and reliable solution for driving power MOSFETs and IGBTs in automotive applications. Its combination of high-speed performance, dual-channel operation, and robust protection features make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3564 $54.2560
90+ $1.1130 $100.1700
140+ $1.0782 $150.9480
195+ $1.0434 $203.4630
250+ $1.0086 $252.1500
335+ $0.9043 $302.9405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,515 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess