EN
  • EN
  • DE

TDA1519CSP/N3,112

Part No TDA1519CSP/N3,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 22W MONO B 9SIL / Audio Amp Speaker 1-CH Mono/2-CH Stereo 22W Class-B 10-Pin(9+Tab) SMS9P Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class B
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 22W x 1 @ 4 Ohm; 11W x 2 @ 2 Ohm
Operating Supply Voltage 6 V ~ 17.5 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD
Operating Temperature Range -25°C ~ 150°C (TJ)
Manufacturer Package 9-SMS
Package SOT-354-1
Win Source Part Number 796519-TDA1519CSP/N3,112
Popularity Medium
Supply and Demand Status Balance
Family Name TDA1519C
Introduction Date October 16, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA1519CSP/N3,112 CAD Model

Description

Product Overview: TDA1519CSP/N3,112 from NXP Semiconductors

The TDA1519CSP/N3,112 is a high-performance integrated circuit produced by NXP Semiconductors, renowned for its expertise in delivering cutting-edge technology in the electronics market. This particular IC is designed to function as a powerful audio amplifier, suitable for a variety of applications where sound quality and reliability are paramount.

Key Features

  • Amplifier Class: The TDA1519CSP/N3,112 operates as a Class B amplifier, providing a balanced combination of efficiency and sound fidelity, making it an excellent choice for mid-range audio applications.
  • Output Power: This IC is capable of delivering up to 22 W of output power, ensuring ample volume and clarity for in-car entertainment systems, portable audio setups, and compact home audio applications.
  • Supply Voltage: It is designed to work within a range of supply voltages, typically from 6 V to 18 V, providing versatility in various power environments and system configurations.
  • Channel Configuration: The device offers a dual-channel setup, allowing for stereo audio output, which is essential for a comprehensive listening experience.
  • Package: The TDA1519CSP/N3,112 comes in a DBS17P packaging, which is not only robust but also conducive for efficient thermal dissipation, thus ensuring stable operation over extended periods.

Applications

The versatility of the TDA1519CSP/N3,112 makes it a suitable choice for a wide array of applications. Its primary use is found in automotive audio systems, where its robustness and consistent performance are highly valued. Additionally, it is ideal for portable speaker systems, compact home audio devices, and any other applications that require a reliable and high-quality audio amplification solution.

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The TDA1519CSP/N3,112 is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure that it meets the stringent requirements expected by consumers and professionals alike. With NXP's reputation for excellence, users can trust the TDA1519CSP/N3,112 to perform consistently and deliver superior audio performance in their products.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess