The S29AL004D55TFI020 is a 4 Mbit (512 K x 8 or 256 K x 16) CMOS 3.0 Volt Flash memory, manufactured by Spansion. This device is designed for embedded systems that require non-volatile storage combined with rapid access times. It is ideal for storing code, data, and firmware in a variety of applications where data retention during power loss is critical.
Applications
- Embedded Systems: Used extensively for storing program code, configuration settings, and data in embedded microcontrollers and microprocessors.
- Networking Equipment: Stores crucial boot code and system configuration data in networking devices such as routers and switches.
- Consumer Electronics: Integrated into devices such as set-top boxes, digital cameras, and portable media players to store firmware and user-specific data.
- Industrial Control Systems: Serves as non-volatile storage for critical parameters, operating instructions, and configuration data within industrial control equipment.
- Automotive Electronics: Used to store firmware, calibration data, and configuration settings in automotive control units (ECUs).
Features
- 4 Mbit Density: Offers a storage capacity of 4 megabits of non-volatile memory.
- 3.0 Volt Operation: Operates using a 3.0 volt power supply, making it compatible with low-voltage systems.
- Sector Erase Architecture: Employs a sector erase architecture to facilitate flexible memory management with uniformly sized sectors.
- Fast Read Access Time: Provides rapid retrieval of stored data, enhancing system performance.
- Program/Erase Suspend Capability: Allows for the interruption of programming or erasing operations to enable read operations, improving system responsiveness.
Benefits
- Non-Volatile Storage: Ensures data retention even in the absence of power, preventing data loss.
- Fast Data Access: Enables quick and efficient retrieval of stored data, significantly improving system performance.
- Flexible Memory Management: The sector erase architecture simplifies memory allocation, erasure, and management.
- Reliable Data Retention: Offers a robust and reliable storage solution for mission-critical data and program code.
- Low Power Consumption: Minimizes power consumption, making it particularly suitable for battery-powered and energy-sensitive applications.
The S29AL004D55TFI020 provides a dependable and adaptable flash memory solution for a wide array of embedded applications. Its combination of rapid read access times and a flexible sector erase architecture makes it an excellent choice for systems demanding both high performance and efficient memory handling. The device’s low power consumption further enhances its appeal for battery-operated devices.
For optimal performance and reliability, it is crucial to consult the device’s datasheet. The datasheet provides detailed information concerning timing specifications, erase/program cycle endurance, packaging details, and other critical parameters necessary for proper integration and operation within a given application.