EN
  • EN
  • DE

AM29LV640ML120RPCI

Part No AM29LV640ML120RPCI
Manufacturer Spansion
Catalog Hard To Find
Description 64 Megabit (4 M x 16-Bit/8 M x 8-Bit) MirrorBit 3.0 Volt-only Uniform Sector Flash Memory with VersatileI/O Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Spansion
Win Source Part Number 1143960-AM29LV640ML120RPCI
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV640ML120RPCI CAD Model

Description

The AM29LV640ML120RPCI is a 64 Mbit (8 M x 8-bit/4 M x 16-bit) CMOS 3.0 Volt-only, Uniform Sector Flash memory device manufactured by Spansion. It's designed for high-density, low-voltage applications requiring fast and reliable non-volatile storage. The 'ML' signifies Multi-Level cell technology, '120' refers to the access time of 120ns, and 'RPCI' indicates a specific package type.

Applications:

  • Embedded Systems: Storing program code, data, and multimedia content.
  • Networking Devices: Used in routers, switches, and wireless access points for storing firmware, configuration data, and boot code.
  • Industrial Control Systems: Storing operating parameters, calibration data, and software updates in industrial automation equipment.
  • Automotive Electronics: Used for storing maps, firmware, and user data in automotive navigation and entertainment systems.
  • Mobile Devices: Storing application code and data in smartphones, tablets, and other portable devices.

Features:

  • 64 Mbit (8 M x 8/4 M x 16) Organization: Provides a storage capacity of 64 megabits.
  • 3.0 Volt-Only Read, Erase, and Program Operation: Simplifies system power requirements and reduces power consumption.
  • Uniform Sector Architecture: Offers uniform sector sizes for flexible memory management.
  • Multi-Level Cell (MLC) Technology: Increases storage density by storing multiple bits per cell.
  • High Performance: Access times of 120 ns.
  • Automatic Erase and Program Timing: Simplifies system control and reduces programming time.
  • Erase Suspend/Resume: Allows interruption of erase operations for read operations.
  • Data Polling and Toggle Bit Support: Simplifies end-of-program detection.
  • Low Power Consumption: Minimizes power usage in battery-powered applications.
  • CMOS Process Technology: Provides high performance and low power consumption.

Benefits:

  • High Storage Density: Provides a large storage capacity in a small physical space.
  • Fast Access Times: Enables quick data retrieval and execution of code.
  • Reliable Data Storage: Ensures data integrity and long-term storage.
  • Easy Integration: Simplified interface and control signals make it easy to integrate into systems.
  • Flexible Erase Options: Uniform sector architecture provides flexibility in managing memory.
  • Low Power Consumption: Extends battery life in portable devices.

Technical Details:

The AM29LV640ML120RPCI operates with a supply voltage of 3.0V. It features a typical access time of 120 ns. The uniform sector architecture allows for flexible memory management, enabling individual sectors to be erased and programmed independently. The multi-level cell (MLC) technology increases the storage density, making it suitable for applications requiring high-capacity storage. The device is available in a specific package denoted by 'RPCI'.

This flash memory is ideal for a wide range of embedded applications, providing a reliable and efficient storage solution for firmware, configuration data, multimedia content, and other critical information. Its high performance, low power consumption, and high storage density make it a suitable choice for many system designs, especially in portable and mobile devices.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess