EN
  • EN
  • DE

73S8024RN-ILR/F1

Part No 73S8024RN-ILR/F1
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28SO / Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Active
Base Product Number 73S8024
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 24558-73S8024RN-ILR/F1
Ultra Librarian 3D Model Ultra Librarian 73S8024RN-ILR/F1 CAD Model

Description

Overview of Maxim Integrated Product 73S8024RN-ILR/F1

The 73S8024RN-ILR/F1 is a robust, feature-rich integrated circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular IC is tailored for secure financial and identification applications, providing a high level of performance and reliability for smart card interfaces.

Key Features

  • Smart Card Interface: The 73S8024RN-ILR/F1 is engineered to facilitate communication between smart cards and microprocessors, which is essential for secure transactions and data exchange.
  • High Integration: It includes built-in features such as voltage regulators, voltage level translators, and protection circuits, reducing the need for external components and simplifying the design process.
  • Enhanced Security: With its focus on secure applications, the IC incorporates measures to thwart tampering and unauthorized access, ensuring the integrity of the data and transactions it handles.
  • Flexibility: The device supports various communication protocols and voltage levels, making it a versatile choice for multiple smart card standards.
  • Low Power Consumption: Maxim Integrated has designed the 73S8024RN-ILR/F1 to operate with minimal power draw, which is crucial for battery-powered devices.

Applications

The 73S8024RN-ILR/F1 is ideal for a wide range of applications, such as:

  • Point of Sale (POS) terminals
  • ATMs and banking systems
  • Secure access control systems
  • Identification and authentication systems

Technical Specifications

  • Supply Voltage: The IC operates over a wide range of supply voltages, accommodating diverse system requirements.
  • Operating Temperature: It is designed to function reliably over a broad temperature range, suitable for harsh environments.
  • Package: The 73S8024RN-ILR/F1 comes in a compact package, ideal for space-constrained applications.
  • Quality and Reliability: Maxim Integrated's commitment to quality ensures that this product meets strict standards for performance and reliability.

With its combination of advanced features, the 73S8024RN-ILR/F1 from Maxim Integrated stands out as a top choice for developers looking to integrate smart card functionality into their systems with confidence and ease.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess