The Sony PCM1735E-1/2K is a stereo, 24-bit, 192 kHz sampling Advanced Segment audio DAC (Digital-to-Analog Converter). It's part of Sony's line of high-performance audio components, designed for applications demanding high fidelity and wide dynamic range.
Applications:
- High-end CD players
- DVD audio players
- AV receivers
- Professional audio equipment (e.g., mixing consoles, audio interfaces)
- Car audio systems
Features:
- Advanced Segment DAC architecture: Minimizes distortion and noise for superior audio clarity.
- 24-bit resolution: Provides a high level of detail and dynamic range.
- 192 kHz sampling rate: Supports high-resolution audio formats.
- Stereo output: Designed for stereo audio playback.
- Low total harmonic distortion (THD): Ensures accurate signal reproduction.
- High signal-to-noise ratio (SNR): Minimizes background noise for a cleaner audio signal.
- Differential voltage output: Provides excellent common-mode noise rejection.
- On-chip digital filter: Helps to remove unwanted noise and artifacts.
Benefits:
- Enhanced audio quality: Delivers a more immersive and detailed listening experience.
- Accurate signal reproduction: Ensures that the audio signal is reproduced faithfully.
- Wide dynamic range: Captures the full range of audio signals, from the quietest to the loudest.
- Reduced distortion and noise: Minimizes unwanted artifacts, resulting in a cleaner audio signal.
- Compatibility with high-resolution audio formats: Supports the latest audio technologies.
Additional Details:
The PCM1735E-1/2K operates with a power supply voltage typically around 5V. The 'E' in the part number often indicates an enhanced version, and the '-1/2K' might specify packaging or performance grade variations within the PCM1735 series. For specific electrical characteristics and application circuits, refer to the official Sony datasheet. The package is likely a small outline package (SOP) or similar surface-mount technology (SMT) package.