EN
  • EN
  • DE

ICX404AL-A

Part No ICX404AL-A
Manufacturer Sony
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016753-ICX404AL-A
Categories OEM Parts(F-I)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICX404AL-A CAD Model

Description

The ICX404AL-A is a diagonal 6mm (Type 1/3) CCD (Charge-Coupled Device) image sensor for black and white cameras. It is designed for industrial applications requiring high sensitivity and image quality. This sensor leverages Sony's advanced CCD technology to deliver exceptional performance in low-light conditions.

Applications

  • Industrial inspection systems
  • Security cameras
  • Machine vision systems
  • Microscopy
  • Medical imaging

Features

  • Diagonal 6mm (Type 1/3) CCD image sensor.
  • Black and white (monochrome) imaging.
  • High sensitivity.
  • Progressive scan.
  • Excellent antiblooming characteristics.
  • Low smear.
  • High resolution.

Benefits

  • Provides clear and detailed images even in low-light conditions.
  • Enables accurate inspection and measurement in industrial applications.
  • Reduces motion blur in fast-moving objects.
  • Minimizes image distortion due to bright light sources.
  • Delivers high-quality images with minimal noise.

Additional Details

The ICX404AL-A is a progressive scan CCD image sensor, meaning that it reads out the entire image in one go, resulting in less motion blur compared to interlaced sensors. The excellent antiblooming characteristics prevent image distortion caused by bright light sources, ensuring accurate measurement and inspection. The sensor’s high sensitivity allows it to capture clear images even in dimly lit environments, making it suitable for a wide range of applications.

The low smear characteristic minimizes the vertical streaking that can occur when bright light sources are present in the image. This is particularly important in applications where accurate imaging is critical. The sensor's high resolution provides detailed images, enabling precise measurement and inspection. This CCD offers stability and reliability, vital for long-term industrial applications.

The ICX404AL-A's combination of high sensitivity, antiblooming characteristics, and progressive scan readout makes it an excellent choice for demanding imaging applications. It delivers high-quality, low-noise images, ensuring accurate and reliable results.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess