EN
  • EN
  • DE

TDA3MDDBABFRQ1

Part No TDA3MDDBABFRQ1
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Low power SoC w/ full-featured processing for ADAS applications 367-FCBGA -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Height 2.82 mm
Length 15 mm
Number of Pins 367
Thickness 2.39 mm
Width 15 mm
Win Source Part Number 1004481-TDA3MDDBABFRQ1
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA3MDDBABFRQ1 CAD Model

Description

Product Overview: TDA3MDDBABFRQ1 - Texas Instruments

The TDA3MDDBABFRQ1 is a highly integrated, advanced automotive System-on-Chip (SoC) from Texas Instruments (TI), designed to support a wide range of in-vehicle applications, including advanced driver assistance systems (ADAS), front camera applications, surround view systems, and radar-based applications. This powerful chip leverages TI's state-of-the-art technology to provide an optimal balance between performance, power efficiency, and cost-effectiveness.

Key Features:

  • Advanced Vision Processing: Equipped with a Vision AccelerationPac, the TDA3MDDBABFRQ1 is capable of handling complex vision algorithms, enabling it to support tasks such as object detection, classification, and tracking.
  • Multi-core Architecture: The SoC features a heterogeneous, scalable architecture that includes dual C66x DSP cores, dual ARM Cortex-M4 cores, and an IVA-HD subsystem, allowing for efficient multitasking and parallel processing.
  • Enhanced Safety: Designed with functional safety in mind, the TDA3MDDBABFRQ1 meets the requirements of the ISO 26262 standard, making it suitable for safety-critical automotive applications.
  • Low Power Consumption: The device is engineered for low power operation without compromising on performance, which is crucial for automotive applications where energy efficiency is paramount.
  • Connectivity: With a range of connectivity options, including CAN, USB, Ethernet, and more, the TDA3MDDBABFRQ1 ensures seamless integration with other in-vehicle systems.

Applications:

  • Advanced Driver Assistance Systems (ADAS)
  • Front Camera Applications
  • Surround View Systems
  • Radar and Sensor Fusion

The TDA3MDDBABFRQ1 from Texas Instruments represents a significant advancement in automotive SoC design, providing manufacturers with a robust platform for developing sophisticated in-vehicle systems that enhance safety, improve driving experience, and lead the way towards autonomous driving technologies.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess