EN
  • EN
  • DE

MC10129L

Part No MC10129L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078748-MC10129L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC10129L CAD Model

Description

The MC10129L is a high-speed, low-power Triple Line Receiver, part of the 10,000 series ECL (Emitter Coupled Logic) family from Freescale Semiconductor (now NXP). This device is designed to receive differential signals and convert them into single-ended logic levels, making it suitable for applications requiring reliable data transmission over various media.

Applications:

  • High-speed data transmission systems
  • Line receivers in communication equipment
  • ECL-compatible systems
  • Clock distribution networks
  • Differential to single-ended conversion

Features:

  • High-speed operation: Designed for fast signal transmission with typical propagation delays in the nanosecond range.
  • Low power consumption: Utilizes ECL technology to balance speed and power efficiency.
  • Triple line receiver: Contains three independent line receivers in a single package, increasing board density and reducing component count.
  • Differential inputs: Accepts differential input signals for improved noise immunity.
  • ECL compatibility: Output logic levels are compatible with other 10,000 series ECL devices.
  • Operating Temperature: Standard commercial temperature range.

Benefits:

  • Improved signal integrity: Differential inputs provide excellent common-mode noise rejection, ensuring accurate data reception.
  • Increased system performance: High-speed operation enables faster data transfer rates.
  • Reduced board space: Integration of three receivers in one package saves valuable PCB area.
  • Simplified system design: ECL compatibility allows for easy integration into existing ECL-based systems.
  • Lower power consumption: Improves overall system efficiency.

Additional Details:

The MC10129L operates from a -5.2V power supply, typical for ECL circuits. The device's differential inputs offer high impedance, minimizing loading effects on the transmission line. Its outputs are designed to drive terminated transmission lines, ensuring signal integrity and minimizing reflections. The propagation delay times are typically in the range of a few nanoseconds, depending on the load and operating conditions. The device is typically available in a ceramic or plastic DIP (Dual In-line Package). Datasheets provide detailed information about the device's electrical characteristics, timing parameters, and application notes.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess