EN
  • EN
  • DE

CXD3022R

Part No CXD3022R
Manufacturer Sony
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016938-CXD3022R
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXD3022R CAD Model

Description

The CXD3022R is an integrated circuit produced by Sony. It is categorized as an OEM (Original Equipment Manufacturer) part, implying its use in Sony's own electronic products or those manufactured by its partners. Specific details about this component are scarce in publicly accessible documentation; however, its classification suggests its integration within various Sony systems.

Given its nature as an OEM component, the CXD3022R is most likely employed in the following areas:

  • Consumer Electronics: Including but not limited to televisions, Blu-ray players, and audio systems manufactured by Sony.
  • Professional Audio/Video Equipment: Potentially used in Sony's professional-grade broadcast and recording devices.
  • Embedded Systems: It could be a part of embedded systems used within larger electronic devices or industrial equipment.

Features

The precise features of the CXD3022R are not readily available. Based on the nature of similar Sony components and potential applications, some possible features are:

  • Signal Processing: It might be involved in processing audio, video, or control signals within a system.
  • Data Decoding/Encoding: The IC could be responsible for decoding or encoding various data formats.
  • System Control: It may function as a controller within a larger electronic system, managing various operations.
  • Interface Management: The component might handle communication and data transfer between different parts of a device.

Benefits

Utilizing the CXD3022R within Sony products provides several potential benefits:

  • Optimized Integration: The component is designed to integrate seamlessly with other Sony components and systems.
  • Reliability and Quality: As a Sony part, it adheres to Sony's quality control standards.
  • Application-Specific Performance: The IC is engineered to meet the specific performance requirements of its target application.
  • Contribution to System Functionality: The CXD3022R provides a specific and necessary function to the larger electronic system it is part of.

For detailed technical specifications, application notes, and compatibility information, consult Sony's internal documentation or authorized component distributors.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess