EN
  • EN
  • DE

CXA1403M-T1

Part No CXA1403M-T1
Manufacturer Sony
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974143-CXA1403M-T1
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXA1403M-T1 CAD Model

Description

The CXA1403M-T1 is a component manufactured by Sony, primarily used in various electronic applications. It is often found in audio and video equipment.

Applications

  • Audio amplifiers
  • Video processing circuits
  • Signal processing units
  • Portable audio devices
  • Consumer electronics products

Features

  • Low noise operation: Ensures clear audio and video signals.
  • High gain: Provides substantial signal amplification.
  • Compact design: Allows for easy integration into small devices.
  • Stable performance: Reliable operation across a range of environmental conditions.
  • Surface mount technology (SMT): Facilitates efficient manufacturing and assembly.

Benefits

  • Improved audio quality: Reduces distortion and enhances clarity.
  • Enhanced video performance: Amplifies video signals for sharper images.
  • Space-saving: Minimizes the size of electronic devices.
  • Long-term reliability: Reduces the risk of equipment failure.
  • Cost-effective: Provides high performance at a reasonable cost.

The CXA1403M-T1 is designed to provide excellent performance in audio and video applications. Its low-noise characteristics are crucial for maintaining signal integrity, ensuring that the amplified signals are clear and free from distortion. This makes it particularly suitable for high-fidelity audio equipment and sensitive video processing units.

The compact design of the CXA1403M-T1 is also a significant advantage, especially in the design of portable and miniaturized electronic devices. The use of surface mount technology (SMT) further contributes to space efficiency and simplifies the manufacturing process. The stable performance of the component ensures that it operates reliably under varying conditions, reducing the likelihood of equipment malfunction.

In audio applications, the CXA1403M-T1 can be used in preamplifiers, power amplifiers, and audio processing circuits to enhance the overall sound quality. In video applications, it can be used in video amplifiers, video processing units, and display drivers to improve image clarity and sharpness. Its versatility and robust design make it a popular choice among electronics manufacturers. The component is also suitable for use in various consumer electronics products, such as televisions, DVD players, and portable media devices.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0227
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess