EN
  • EN
  • DE

SMAJ5940AE3/TR13

Part No SMAJ5940AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 43 V
Tolerance ±10%
Power - Max 3 W
Impedance (Max) (Zzt) 53 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 32.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5940
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280579-SMAJ5940AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5940AE3/TR13 CAD Model

Description

Product Overview: SMAJ5940AE3/TR13 from Microchip Technology

The SMAJ5940AE3/TR13 is a state-of-the-art Zener diode from the reputable manufacturer Microchip Technology. Designed to provide reliable voltage regulation, this component is a go-to choice for engineers looking to ensure stable operation in their electronic circuits.

Key Features

  • Voltage Regulation: The SMAJ5940AE3/TR13 offers precise voltage regulation, ensuring that your circuit maintains a constant voltage level despite variations in load or input voltage.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can handle significant energy, making it suitable for a range of applications that require robust performance.
  • Package Type: The device is packaged in a convenient SMA (DO-214AC) package, which not only saves space on the PCB but also provides excellent mechanical and thermal stability.
  • High Surge Capability: It is designed to withstand surge events, protecting your circuit from transient over-voltage conditions which can be critical for the longevity and reliability of electronic systems.
  • Wide Voltage Range: The SMAJ5940AE3/TR13 is available in various voltage levels to suit specific design requirements, offering flexibility in circuit design.

Applications

The versatility of the SMAJ5940AE3/TR13 Zener diode makes it suitable for a wide array of applications, including:

  • Voltage regulation modules
  • Over-voltage protection circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices
  • Automotive systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMAJ5940AE3/TR13 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial, automotive, and consumer applications. The device's reliability is further enhanced by its compliance with the RoHS directive, making it an environmentally-friendly choice for modern electronic designs.

In summary, the SMAJ5940AE3/TR13 from Microchip Technology is an exceptional choice for designers looking for a high-performance Zener diode. With its robust design, flexible applications, and trusted manufacturer backing, it stands out as a valuable component in any electronic system requiring voltage regulation and protection.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess