EN
  • EN
  • DE

SMBJ5947AE3/TR13

Part No SMBJ5947AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 82 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 160 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 62.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5947
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280318-SMBJ5947AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5947AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5947AE3/TR13 Zener Diode

Microchip Technology's SMBJ5947AE3/TR13 is a high-quality Zener diode designed for a variety of applications that require voltage regulation and protection. This robust component is part of Microchip's extensive range of diodes, known for their reliability and performance. The SMBJ5947AE3/TR13 offers a Zener voltage of 68V, providing precision voltage regulation for your circuits.

Key Features

  • Package Type: The SMBJ5947AE3/TR13 comes in a DO-214AA package, also known as an SMB package. This compact package is suitable for automated surface-mount assembly and takes up minimal space on a PCB.
  • Power Dissipation: With a power dissipation of 1.5W, this Zener diode can handle significant power levels, making it suitable for a range of electronic applications.
  • Tolerance: The diode features a standard tolerance of ±5%, ensuring precise voltage regulation for your application.
  • Operating Temperature Range: It operates within a temperature range of -55°C to +150°C, ensuring stability and functionality even under extreme conditions.

Applications

The SMBJ5947AE3/TR13 is versatile and can be used in various applications, including:

  • Voltage stabilization circuits
  • Overvoltage protection in consumer electronics
  • Power management solutions
  • Industrial and commercial systems requiring consistent voltage

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ5947AE3/TR13 is no exception. This Zener diode is manufactured to high standards, ensuring it meets the rigorous demands of industrial and commercial use. With its robust construction and reliable performance, the SMBJ5947AE3/TR13 is an excellent choice for designers looking for a dependable voltage regulation solution.

Whether you are working on power supply units, protection circuits, or any other application that demands a stable Zener voltage, the SMBJ5947AE3/TR13 from Microchip Technology is a component you can trust to deliver consistent performance time and time again.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess