Products specifications Report Issue?

Manufacturer Solid State Optronic
Win Source Part Number 1265725-TD3063
Manufacturer Homepage www.ssousa.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD3063 CAD Model

Description

The Solid State Optronic TD3063 is a reliable electronic component used in various applications.

  • Manufacturer: Solid State Optronic
  • Win Source Part Number: 1265725-TD3063
  • Manufacturer's Homepage: www.ssousa.com
  • Supply and Demand Status: Limited

You May Also Be Interested in

Texas Instruments
CAP-FREE NMOS 150 mA LOW DROPOUT REGULATOR WITH REVERSE CURRENT PROTECTION
Lowest to $4.2589
ECAD model for TPS73133MDBVREP
STMicroelectronics
8W+8W+15W TRIPLE AMPLIFIER
Need more? Email Us
ECAD model for TDA7497S
Infineon Technologies
IC for Inductive Proximity Switches with Short-Circuit Protection | IC SWITCH PROX INDCT PDSO-16
Lowest to $46.8001
ECAD model for TCA505BG
Exar Corporation
16-BIT I2C/SMBUS GPIO EXPANDER
Lowest to $3.0128
ECAD model for XRA1201PIG24-F
SANYO Semiconductor (U.S.A) Corporation
Thick Film Hybrid Integrated Circuit 2-channel Voltage Amplifier For 60 to 70W AF Power Amplifier  
Need more? Email Us
ECAD model for STK3062III
Texas Instruments
Fixed-Point Digital Signal Processor
Lowest to $5.0409
ECAD model for TMS320C6455ZTZ
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS3222IDB
SANYO Semiconductor (U.S.A) Corporation
3ch AF Power Amplifier(Split Power Supply) 10W+10W+10W,THD=0.4%
Need more? Email Us
ECAD model for STK400-040
Texas Instruments
8-BIT MAGNITUDE/IDENTITY COMPARATORS
Need more? Email Us
ECAD model for SN74LS688DWR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention