Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 40 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 1200 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 545910-40HFR120
Ultra Librarian 3D Model Ultra Librarian 40HFR120 CAD Model

Description

The 545910-40HFR120 is a single diode rectifier in a DO-203AB, DO-5, Stud package.

  • Product Name: 545910-40HFR120
  • Package: DO-203AB, DO-5, Stud
  • Package Quantity: Bulk package containing 10 pcs
  • Voltage Reverse (Vr): 1200V
  • Average Rectified Current (Io): 40A
  • Forward Voltage (Vf): 1.3V @ 40A
  • Reverse Leakage Current @ Vr: 100μA
  • Mounting: Stud mounting
  • Temperature Range: -65°C to 150°C
  • Status: Active product from Solid State Inc.

You May Also Be Interested in

Vishay
DIODE STD 400V 700MA DO219AD
Need more? Email Us
ECAD model for MSE07PG-M3/89A
Vishay
DIODE STANDARD 600V 6A P600
Need more? Email Us
ECAD model for GI756-E3/73
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for RMPG06D-E3/53
Vishay
DIODE STANDARD 1000V 20A TO220AC
Need more? Email Us
ECAD model for VS-20ETF10-M3
Nexperia USA Inc.
DIODE SCHOTTKY 50V 15A CFP15
Need more? Email Us
ECAD model for PMEG050V150EPDAZ
Vishay
DIODE STANDARD 1000V 1A DO204AL
Need more? Email Us
ECAD model for UF4007-E3/53
Vishay
DIODE SCHOTTKY 60V 15A TO263AB
Need more? Email Us
ECAD model for VS-15TQ060STRL-M3
Taiwan Semiconductor
DIODE STANDARD 150V 1A DO214AA
Need more? Email Us
ECAD model for MUR115S
Taiwan Semiconductor
DIODE SCHOTTKY 120V 12A TO277A
Need more? Email Us
ECAD model for TSP12U120S

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention