EN
  • EN
  • DE

STV0297

Part No STV0297
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839162-STV0297
Ultra Librarian 3D Model Ultra Librarian STV0297 CAD Model

Description

STV0297 Demodulator from STMicroelectronics

The STV0297 is a cutting-edge demodulator designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This demodulator is specifically tailored for digital cable reception, offering a robust solution for QAM (Quadrature Amplitude Modulation) and DVB-C (Digital Video Broadcasting - Cable) applications.

Key Features

  • Compatibility: The STV0297 supports various QAM modes, including 16, 32, 64, 128, and 256 QAM, making it highly versatile for different cable standards and ensuring excellent reception quality.
  • Performance: With its superior equalization and carrier recovery performance, the STV0297 can handle challenging signal conditions, such as those with high levels of echo or noise.
  • Integration: This demodulator integrates seamlessly with MPEG-2 transport stream decoders, providing a complete solution for digital cable set-top boxes and television sets.
  • Low Power Consumption: Designed with energy efficiency in mind, the STV0297 consumes minimal power, making it an environmentally friendly choice for modern electronic devices.

Applications

The STV0297 is ideal for a range of applications within the consumer electronics industry. It is particularly suited for:

  • Digital cable set-top boxes
  • Integrated digital cable televisions
  • PC TV tuner cards
  • Network interface modules for cable networks

Technical Specifications

The technical specifications of the STV0297 include:

  • Symbol Rate: 1 to 7 Msymbols/s
  • Frequency Range: 47 to 862 MHz
  • Digital Output: MPEG-2/DVB compliant
  • Supply Voltage: 3.3V for digital, 5V for analog
  • Package: PQFP 64-pin package

STMicroelectronics' commitment to quality ensures that the STV0297 demodulator not only meets but exceeds the high standards expected by consumers and professionals alike. Whether used in home entertainment systems or professional broadcasting equipment, the STV0297 provides reliable and high-quality digital cable reception.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess