Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1239969-PSD08
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSD08 CAD Model

Description

The PSD08 is a Transient Voltage Suppressor (TVS) diode manufactured by Protek Devices. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events.

Applications:

  • Data lines protection
  • Microcontroller protection
  • I/O ports protection
  • Keypads protection
  • Power supply protection

Features:

  • Transient Voltage Suppressor (TVS)
  • Low Clamping Voltage
  • Fast Response Time
  • Small Package Size
  • RoHS Compliant

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damaging voltage transients, increasing the lifespan and reliability of electronic devices.
  • Fast Transient Suppression: Quickly clamps voltage spikes to safe levels, preventing damage to protected circuits.
  • Compact Design: Allows for easy integration into space-constrained applications.
  • Reduced Downtime: Minimizes the risk of equipment failure due to transient voltage events, reducing downtime and maintenance costs.
  • Compliance with Standards: RoHS compliance ensures environmental responsibility.

Additional Details:

The PSD08 features a low clamping voltage, ensuring that the voltage seen by protected components remains within safe limits during transient events. Its fast response time allows it to quickly react to voltage spikes, minimizing the risk of damage. It is crucial to select a TVS diode with appropriate standoff voltage and clamping voltage characteristics for the specific application. Refer to the datasheet for detailed specifications and application notes.

You May Also Be Interested in

Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
ECAD model for SFCF1024H1BK2MT-C-MO-553-SMA
Tripp Lite
USB-C MEMORY CARD READER, 2-IN-1
Need more? Email Us
ECAD model for U452-000-SD-A
Swissbit NA Inc.
MEM CF FLASH C-500 4GB SLC / Memory Card 4GB SLC
Need more? Email Us
ECAD model for SFCF4096H1AF2TO-I-QT-527-STD
Swissbit NA Inc.
MEM CARD MICROSDHC 16GB UHS PSLC / Memory Card microSDHC™ 16GB Class 10, UHS Class 1 pSLC
Need more? Email Us
ECAD model for SFSD016GN3BM1TO-I-HG-2CP-STD
Apacer
MEM CARD COMPACTFLASH 16GB SLC
Need more? Email Us
ECAD model for AP-CF016GRANS-ETNRC
Apem Inc.
MEMORY CARD MICROSD 256MB SLC
Lowest to $15.5327
ECAD model for AP-MSD256ISI-1T
Swissbit NA Inc.
MEMORY CARD CFAST 60GB MLC / Memory Card CFast 60GB MLC
Need more? Email Us
ECAD model for SFCA060GH1AA2TO-I-LB-216-STD
Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
ECAD model for SFCF1024H1BK2MT-I-MO-553-SMA
Micron Technology Inc.
512GB microSDXC(TF) i300
Need more? Email Us
ECAD model for MTSD512AKC7MS-1WT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention