Products specifications Report Issue?

Package Tray
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Supplier Device Package 44-VQFN (7x7)
Package / Case 44-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian ATMEGA32A-MN CAD Model

You May Also Be Interested in

NXP / Nexperia
IC MCU 8BIT ROMLESS 44QFP
Need more? Email Us
ECAD model for MC68L11D0CFBE2
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Microchip Technology
B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT ROMLESS 44PLCC
Need more? Email Us
ECAD model for TSC80251G2D-L16CB
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $26.3910
ECAD model for C8051F360-C-GQR
Microchip Technology
IC MCU 8BIT 128KB FLASH 44VQFP
Lowest to $434.6269
ECAD model for AT89C51RE2-RLTUM

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention